L-com, Inc. Solder Cup D-Sub Connector, DB25 Female SD25S

Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB25 connectors conform to commercial industry standards and will mate with any opposite gender DB25 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB25 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB25 connectors conform to commercial industry standards and will mate with any opposite gender DB25 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB25 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, DB25 Female - SD25S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, DB25 Female
SD25S
Solder Cup D-Sub Connector, DB25 Female SD25S
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB25 connectors conform to commercial industry standards and will mate with any opposite gender DB25 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB25 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB25 connectors conform to commercial industry standards and will mate with any opposite gender DB25 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial DB25 female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 20 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 15, 37 and 50 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
D Sub Connector, Standard, 25 Position, Socket; No. Of Contacts L-Com - 10M8533 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Socket; No. Of Contacts L-Com
10M8533
D Sub Connector, Standard, 25 Position, Socket; No. Of Contacts L-Com 10M8533
D SUB CONNECTOR, STANDARD, 25 POSITION, SOCKET; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Standard D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, SOCKET; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Standard D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD25S 10M8533
Product Name Solder Cup D-Sub Connector, DB25 Female D Sub Connector, Standard, 25 Position, Socket; No. Of Contacts L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data