L-com, Inc. PC Termination D-Sub Connector, DB25 Male SD25P-PC

Description
These DB25 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB25 male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 37 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
These DB25 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB25 male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 37 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Termination D-Sub Connector, DB25 Male - SD25P-PC - L-com, Inc.
North Andover, MA, United States
PC Termination D-Sub Connector, DB25 Male
SD25P-PC
PC Termination D-Sub Connector, DB25 Male SD25P-PC
These DB25 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB25 male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 37 position sizes Application Serial data transmission Data networks Instrument control Device management

These DB25 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock.

Features

  • Industry standard commercial DB25 male PCB style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Standard mounting holes for application flexibility
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 15, and 37 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site Datasheet
Connector Db25M Pcb L-Com - 90M1043 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db25M Pcb L-Com
90M1043
Connector Db25M Pcb L-Com 90M1043
CONNECTOR DB25M PCB

CONNECTOR DB25M PCB

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD25P-PC 90M1043
Product Name PC Termination D-Sub Connector, DB25 Male Connector Db25M Pcb L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products