L-com, Inc. Right Angle D-sub PCB Connector, DB15 Female, Tray 10 SD15S-RA-PC

Description
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Right Angle D-sub PCB Connector, DB15 Female, Tray 10 - SD15S-RA-PC - L-com, Inc.
North Andover, MA, United States
Right Angle D-sub PCB Connector, DB15 Female, Tray 10
SD15S-RA-PC
Right Angle D-sub PCB Connector, DB15 Female, Tray 10 SD15S-RA-PC
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management

Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes.

Features

  • Industry standard commercial D-sub female right angle PCB style connectors
  • Board locks provide a secure PCB connection and easy soldering
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Gold flash plating insures repeated mating cycles
  • Available in 9, 15, 25, 37 and high density 15 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Conn Db15F 90Deg Pcb 10/pk L-Com - 52T2013 - Newark, An Avnet Company
Chicago, IL, United States
Conn Db15F 90Deg Pcb 10/pk L-Com
52T2013
Conn Db15F 90Deg Pcb 10/pk L-Com 52T2013
CONN DB15F 90DEG PCB 10/PK

CONN DB15F 90DEG PCB 10/PK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD15S-RA-PC 52T2013
Product Name Right Angle D-sub PCB Connector, DB15 Female, Tray 10 Conn Db15F 90Deg Pcb 10/pk L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details