L-com, Inc. PC Termination D-Sub Connector, DB15 Female SD15S-PC

Description
These DB15 female connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB15 female PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 25 and 37 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
These DB15 female connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB15 female PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 25 and 37 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Termination D-Sub Connector, DB15 Female - SD15S-PC - L-com, Inc.
North Andover, MA, United States
PC Termination D-Sub Connector, DB15 Female
SD15S-PC
PC Termination D-Sub Connector, DB15 Female SD15S-PC
These DB15 female connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB15 female PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 25 and 37 position sizes Application Serial data transmission Data networks Instrument control Device management

These DB15 female connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock.

Features

  • Industry standard commercial DB15 female PCB style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Standard mounting holes for application flexibility
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 25 and 37 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site Datasheet
Connector Db15F Pcb L-Com - 90M1042 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db15F Pcb L-Com
90M1042
Connector Db15F Pcb L-Com 90M1042
CONNECTOR DB15F PCB

CONNECTOR DB15F PCB

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD15S-PC 90M1042
Product Name PC Termination D-Sub Connector, DB15 Female Connector Db15F Pcb L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details