L-com, Inc. Solder Cup D-Sub Connector, DB15 Male SD15P

Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB15 connectors conform to commercial industry standards and will mate with any opposite gender DB15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB15 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB15 connectors conform to commercial industry standards and will mate with any opposite gender DB15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB15 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, DB15 Male - SD15P - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, DB15 Male
SD15P
Solder Cup D-Sub Connector, DB15 Male SD15P
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB15 connectors conform to commercial industry standards and will mate with any opposite gender DB15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB15 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB15 connectors conform to commercial industry standards and will mate with any opposite gender DB15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial DB15 male solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 20 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 25, 37 and 50 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type L-Com - 45P5024 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type L-Com
45P5024
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type L-Com 45P5024
D SUB CONN, PLUG, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD_P Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD_P Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD15P 45P5024
Product Name Solder Cup D-Sub Connector, DB15 Male D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details