L-com, Inc. Right Angle D-sub PCB Connector, DB15 Male, Tray 10 SD15P-RA-PC

Description
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub male right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub male right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Right Angle D-sub PCB Connector, DB15 Male, Tray 10 - SD15P-RA-PC - L-com, Inc.
North Andover, MA, United States
Right Angle D-sub PCB Connector, DB15 Male, Tray 10
SD15P-RA-PC
Right Angle D-sub PCB Connector, DB15 Male, Tray 10 SD15P-RA-PC
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub male right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management

Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes.

Features

  • Industry standard commercial D-sub male right angle PCB style connectors
  • Board locks provide a secure PCB connection and easy soldering
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Gold flash plating insures repeated mating cycles
  • Available in 9, 15, 25, 37 and high density 15 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Conn Db15M 90Deg Pcb 10/pk L-Com - 52T2012 - Newark, An Avnet Company
Chicago, IL, United States
Conn Db15M 90Deg Pcb 10/pk L-Com
52T2012
Conn Db15M 90Deg Pcb 10/pk L-Com 52T2012
CONN DB15M 90DEG PCB 10/PK

CONN DB15M 90DEG PCB 10/PK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD15P-RA-PC 52T2012
Product Name Right Angle D-sub PCB Connector, DB15 Male, Tray 10 Conn Db15M 90Deg Pcb 10/pk L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details