L-com, Inc. RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered) w/Opto- Isolation SC-232-E

Description
L-com's SC-232-E RS-232 interface converter is port powered and features optical isolation to protect your valuable communications equipment from damaging ground loops. Additional features include Send Data Control (SDC) which automatically enables the RS-485 driver when data is present on the RS-232 side, 2,500 Volt isolation and 1,500 Watt surge protection. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port powered, no external power supply required Automatic Send Data Control, no software drivers needed 2,500V Opto-Isolation Operating temp: -40C to +85C Application SCADA RS-232 RS-485 Industrial networking Serial communications
Description
L-com's SC-232-E RS-232 interface converter is port powered and features optical isolation to protect your valuable communications equipment from damaging ground loops. Additional features include Send Data Control (SDC) which automatically enables the RS-485 driver when data is present on the RS-232 side, 2,500 Volt isolation and 1,500 Watt surge protection. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port powered, no external power supply required Automatic Send Data Control, no software drivers needed 2,500V Opto-Isolation Operating temp: -40C to +85C Application SCADA RS-232 RS-485 Industrial networking Serial communications

Suppliers

Company
Product
Description
Supplier Links
RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered) w/Opto- Isolation - SC-232-E - L-com, Inc.
North Andover, MA, United States
RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered) w/Opto- Isolation
SC-232-E
RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered) w/Opto- Isolation SC-232-E
L-com's SC-232-E RS-232 interface converter is port powered and features optical isolation to protect your valuable communications equipment from damaging ground loops. Additional features include Send Data Control (SDC) which automatically enables the RS-485 driver when data is present on the RS-232 side, 2,500 Volt isolation and 1,500 Watt surge protection. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port powered, no external power supply required Automatic Send Data Control, no software drivers needed 2,500V Opto-Isolation Operating temp: -40C to +85C Application SCADA RS-232 RS-485 Industrial networking Serial communications

L-com's SC-232-E RS-232 interface converter is port powered and features optical isolation to protect your valuable communications equipment from damaging ground loops. Additional features include Send Data Control (SDC) which automatically enables the RS-485 driver when data is present on the RS-232 side, 2,500 Volt isolation and 1,500 Watt surge protection. Includes DB9 female to screw terminal block adapter. Order online today!

Features

  • Used to convert RS-232 to RS-485/RS-422
  • Port powered, no external power supply required
  • Automatic Send Data Control, no software drivers needed
  • 2,500V Opto-Isolation
  • Operating temp: -40C to +85C

Application

  • SCADA
  • RS-232
  • RS-485
  • Industrial networking
  • Serial communications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number SC-232-E
Product Name RS232 to RS485/RS422 Interface Converter DB9 -M /DB9-F (Port Powered) w/Opto- Isolation
Network RS-232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-EKI-2741FL-US-AE-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network SFP
Connector SFP
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
High Speed TTL to Fiber Optic Receiver - 2821 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 640492 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector LC
View Details