L-com, Inc. 19 Wall Mount Rack Cabinet, 10U; Rack U Height L-Com SBX-10

Description
19" WALL MOUNT RACK CABINET, 10U; Rack U Height:10U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:355.6mm; External Height - Imperial:
Description
19" WALL MOUNT RACK CABINET, 10U; Rack U Height:10U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:355.6mm; External Height - Imperial:

Suppliers

Company
Product
Description
Supplier Links
19 Wall Mount Rack Cabinet, 10U; Rack U Height L-Com - 90M1020 - Newark, An Avnet Company
Chicago, IL, United States
19 Wall Mount Rack Cabinet, 10U; Rack U Height L-Com
90M1020
19 Wall Mount Rack Cabinet, 10U; Rack U Height L-Com 90M1020
19" WALL MOUNT RACK CABINET, 10U; Rack U Height:10U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:355.6mm; External Height - Imperial:

19" WALL MOUNT RACK CABINET, 10U; Rack U Height:10U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:355.6mm; External Height - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 90M1020
Product Name 19 Wall Mount Rack Cabinet, 10U; Rack U Height L-Com
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary toolboxes - GT-5AJG44008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details