L-com, Inc. 50 Pair 66 Style Block, Category 5 Rated S66M1-50-C5

Description
Terminate high-density multi-pair telephone and data cables with L-com's Category 5 50-pair 66-style punch block. A simple design and ease of use has made this the product of choice for multiple telephone line or data terminations. Each block comes complete with 100 2-pair quick-clips and a clear protective cover. Same day shipping on most items; Order online today! Features 50-Pair 66 Style Category 5 termination block for telephone or data use Molded of flame retardant thermoplastic for compliance with codes Built in bracket easily mounts to virtually any surface Includes 100 2-pair quick-clips and a clear protective cover Same day shipping on most items; Order online today! Application Telecommunications Voice/data networking Data center installations LAN 802.3/802.3u
Description
Terminate high-density multi-pair telephone and data cables with L-com's Category 5 50-pair 66-style punch block. A simple design and ease of use has made this the product of choice for multiple telephone line or data terminations. Each block comes complete with 100 2-pair quick-clips and a clear protective cover. Same day shipping on most items; Order online today! Features 50-Pair 66 Style Category 5 termination block for telephone or data use Molded of flame retardant thermoplastic for compliance with codes Built in bracket easily mounts to virtually any surface Includes 100 2-pair quick-clips and a clear protective cover Same day shipping on most items; Order online today! Application Telecommunications Voice/data networking Data center installations LAN 802.3/802.3u

Suppliers

Company
Product
Description
Supplier Links
50 Pair 66 Style Block, Category 5 Rated - S66M1-50-C5 - L-com, Inc.
North Andover, MA, United States
50 Pair 66 Style Block, Category 5 Rated
S66M1-50-C5
50 Pair 66 Style Block, Category 5 Rated S66M1-50-C5
Terminate high-density multi-pair telephone and data cables with L-com's Category 5 50-pair 66-style punch block. A simple design and ease of use has made this the product of choice for multiple telephone line or data terminations. Each block comes complete with 100 2-pair quick-clips and a clear protective cover. Same day shipping on most items; Order online today! Features 50-Pair 66 Style Category 5 termination block for telephone or data use Molded of flame retardant thermoplastic for compliance with codes Built in bracket easily mounts to virtually any surface Includes 100 2-pair quick-clips and a clear protective cover Same day shipping on most items; Order online today! Application Telecommunications Voice/data networking Data center installations LAN 802.3/802.3u

Terminate high-density multi-pair telephone and data cables with L-com's Category 5 50-pair 66-style punch block. A simple design and ease of use has made this the product of choice for multiple telephone line or data terminations. Each block comes complete with 100 2-pair quick-clips and a clear protective cover. Same day shipping on most items; Order online today!

Features

  • 50-Pair 66 Style Category 5 termination block for telephone or data use
  • Molded of flame retardant thermoplastic for compliance with codes
  • Built in bracket easily mounts to virtually any surface
  • Includes 100 2-pair quick-clips and a clear protective cover
  • Same day shipping on most items; Order online today!

Application

  • Telecommunications
  • Voice/data networking
  • Data center installations
  • LAN
  • 802.3/802.3u
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Terminal Blocks
Product Number S66M1-50-C5
Product Name 50 Pair 66 Style Block, Category 5 Rated
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
PCB Terminal Blocks - 1-1546216-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers