L-com, Inc. L-com Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box RP00025-15

Description
The L-com Fixed wall mount cabinets are an economical way to organize all of your networking equipment. They accept standard 19 Inch rack equipment up to 23 Inch deep. they come flat packed to save you shipping cost. Made from cold rolled steel, with a powder coat black matte finish, this durable cabinet will look good in your office, classroom or home. With amenities you normally find on high end racks, L-com cabinets deliver the most value for your money. Includes fan, cage nuts, and assembly hardware and instructions. Features Fits standard 19 Inch rack equipment with Removable and lockable side panels & Locking glass front door Includes Top Mounted 120mm Fan. (AC Powered) Includes adjustable Cage Nut Style Rack Rails to mount your networking equipment 150lb wight limit 15U (26.25") rack height Ships in a Flat Box Assembly required Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Datasheet
Description
The L-com Fixed wall mount cabinets are an economical way to organize all of your networking equipment. They accept standard 19 Inch rack equipment up to 23 Inch deep. they come flat packed to save you shipping cost. Made from cold rolled steel, with a powder coat black matte finish, this durable cabinet will look good in your office, classroom or home. With amenities you normally find on high end racks, L-com cabinets deliver the most value for your money. Includes fan, cage nuts, and assembly hardware and instructions. Features Fits standard 19 Inch rack equipment with Removable and lockable side panels & Locking glass front door Includes Top Mounted 120mm Fan. (AC Powered) Includes adjustable Cage Nut Style Rack Rails to mount your networking equipment 150lb wight limit 15U (26.25") rack height Ships in a Flat Box Assembly required Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com Fixed Wall Mount 19
North Andover, MA, United States
L-com Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box
RP00025-15
L-com Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box RP00025-15
The L-com Fixed wall mount cabinets are an economical way to organize all of your networking equipment. They accept standard 19 Inch rack equipment up to 23 Inch deep. they come flat packed to save you shipping cost. Made from cold rolled steel, with a powder coat black matte finish, this durable cabinet will look good in your office, classroom or home. With amenities you normally find on high end racks, L-com cabinets deliver the most value for your money. Includes fan, cage nuts, and assembly hardware and instructions. Features Fits standard 19 Inch rack equipment with Removable and lockable side panels & Locking glass front door Includes Top Mounted 120mm Fan. (AC Powered) Includes adjustable Cage Nut Style Rack Rails to mount your networking equipment 150lb wight limit 15U (26.25") rack height Ships in a Flat Box Assembly required Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

The L-com Fixed wall mount cabinets are an economical way to organize all of your networking equipment. They accept standard 19 Inch rack equipment up to 23 Inch deep. they come flat packed to save you shipping cost. Made from cold rolled steel, with a powder coat black matte finish, this durable cabinet will look good in your office, classroom or home. With amenities you normally find on high end racks, L-com cabinets deliver the most value for your money. Includes fan, cage nuts, and assembly hardware and instructions.

Features

  • Fits standard 19 Inch rack equipment with Removable and lockable side panels & Locking glass front door
  • Includes Top Mounted 120mm Fan. (AC Powered)
  • Includes adjustable Cage Nut Style Rack Rails to mount your networking equipment 150lb wight limit
  • 15U (26.25") rack height
  • Ships in a Flat Box Assembly required

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number RP00025-15
Product Name L-com Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box
Length 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
IP66/NEMA 4/4X/12 Metal Hinged Enclosure - 198E-DF1488 - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
2 suppliers