L-com, Inc. 19 Cabinet, 15U, Steel, Black; Rack U Height L-Com RP00025-15

Description
19" CABINET, 15U, STEEL, BLACK; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:770mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:30.3" RoHS Compliant: Yes
Datasheet
Description
19" CABINET, 15U, STEEL, BLACK; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:770mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:30.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, 15U, Steel, Black; Rack U Height L-Com - 29AH3178 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, 15U, Steel, Black; Rack U Height L-Com
29AH3178
19 Cabinet, 15U, Steel, Black; Rack U Height L-Com 29AH3178
19" CABINET, 15U, STEEL, BLACK; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:770mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:30.3" RoHS Compliant: Yes

19" CABINET, 15U, STEEL, BLACK; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:770mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:30.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 29AH3178
Product Name 19 Cabinet, 15U, Steel, Black; Rack U Height L-Com
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Storage Cabinets - 1770275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details