L-com, Inc. Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance RJTLC8S-POE

Description
L-com's RJTLC8S-POE Keystone Category 8 tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side. These parts are fully compliant with PoE++ 802.3bt standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, and Cat 8 with shielded and unshielded options. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Fully shielded and Category 8 rated for 25 and 40gig networks Recommended for 22-24AWG solid conductors PoE++ IEEE 802.3bt rated and IEC 60512-99-002 for mating and un-mating connectors under electrical load Rear gate prevents accidental disconnects Application Premise wiring Power over Ethernet 10gig, 25gig or 40gig Ethernet such as Category 6a, 7 or 8 LAN Field installations and repair
Description
L-com's RJTLC8S-POE Keystone Category 8 tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side. These parts are fully compliant with PoE++ 802.3bt standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, and Cat 8 with shielded and unshielded options. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Fully shielded and Category 8 rated for 25 and 40gig networks Recommended for 22-24AWG solid conductors PoE++ IEEE 802.3bt rated and IEC 60512-99-002 for mating and un-mating connectors under electrical load Rear gate prevents accidental disconnects Application Premise wiring Power over Ethernet 10gig, 25gig or 40gig Ethernet such as Category 6a, 7 or 8 LAN Field installations and repair

Suppliers

Company
Product
Description
Supplier Links
Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance - RJTLC8S-POE - L-com, Inc.
North Andover, MA, United States
Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance
RJTLC8S-POE
Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance RJTLC8S-POE
L-com's RJTLC8S-POE Keystone Category 8 tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side. These parts are fully compliant with PoE++ 802.3bt standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, and Cat 8 with shielded and unshielded options. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Fully shielded and Category 8 rated for 25 and 40gig networks Recommended for 22-24AWG solid conductors PoE++ IEEE 802.3bt rated and IEC 60512-99-002 for mating and un-mating connectors under electrical load Rear gate prevents accidental disconnects Application Premise wiring Power over Ethernet 10gig, 25gig or 40gig Ethernet such as Category 6a, 7 or 8 LAN Field installations and repair

L-com's RJTLC8S-POE Keystone Category 8 tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side. These parts are fully compliant with PoE++ 802.3bt standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, and Cat 8 with shielded and unshielded options. Contact us today!

Features

  • RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install
  • Fully shielded and Category 8 rated for 25 and 40gig networks
  • Recommended for 22-24AWG solid conductors
  • PoE++ IEEE 802.3bt rated and IEC 60512-99-002 for mating and un-mating connectors under electrical load
  • Rear gate prevents accidental disconnects

Application

  • Premise wiring
  • Power over Ethernet
  • 10gig, 25gig or 40gig Ethernet such as Category 6a, 7 or 8
  • LAN
  • Field installations and repair
Supplier's Site
Rj45 Conn, Keystone Jack, 8P8C, 1Port; Modular Connector Type L-Com - 78AH1105 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Keystone Jack, 8P8C, 1Port; Modular Connector Type L-Com
78AH1105
Rj45 Conn, Keystone Jack, 8P8C, 1Port; Modular Connector Type L-Com 78AH1105
RJ45 CONN, KEYSTONE JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, KEYSTONE JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJTLC8S-POE 78AH1105
Product Name Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance Rj45 Conn, Keystone Jack, 8P8C, 1Port; Modular Connector Type L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details