L-com, Inc. Category 6A Tool-less Shielded RJ45 Keystone Jack RJTLC6A-S

Description
The latest in Ethernet technology is the Category 6A standard. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. L-com's tool-less Category 6A jacks are easy to assemble. Fully shielded, these jacks reduce EMI/RF noise and minimize alien crosstalk. Build your network with the fastest network that today's technology has to offer! Features 10Gb/s Network Performance for hi-speed computing Fully Shielded body reduces EMI/RF interference RJ45 Keystone Category 6A jack with Tool-less termination Snap in keystone jack is fast and easy to install EIA568B color coded
Datasheet
Description
The latest in Ethernet technology is the Category 6A standard. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. L-com's tool-less Category 6A jacks are easy to assemble. Fully shielded, these jacks reduce EMI/RF noise and minimize alien crosstalk. Build your network with the fastest network that today's technology has to offer! Features 10Gb/s Network Performance for hi-speed computing Fully Shielded body reduces EMI/RF interference RJ45 Keystone Category 6A jack with Tool-less termination Snap in keystone jack is fast and easy to install EIA568B color coded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6A Tool-less Shielded RJ45 Keystone Jack - RJTLC6A-S - L-com, Inc.
North Andover, MA, United States
Category 6A Tool-less Shielded RJ45 Keystone Jack
RJTLC6A-S
Category 6A Tool-less Shielded RJ45 Keystone Jack RJTLC6A-S
The latest in Ethernet technology is the Category 6A standard. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. L-com's tool-less Category 6A jacks are easy to assemble. Fully shielded, these jacks reduce EMI/RF noise and minimize alien crosstalk. Build your network with the fastest network that today's technology has to offer! Features 10Gb/s Network Performance for hi-speed computing Fully Shielded body reduces EMI/RF interference RJ45 Keystone Category 6A jack with Tool-less termination Snap in keystone jack is fast and easy to install EIA568B color coded

The latest in Ethernet technology is the Category 6A standard. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. L-com's tool-less Category 6A jacks are easy to assemble. Fully shielded, these jacks reduce EMI/RF noise and minimize alien crosstalk. Build your network with the fastest network that today's technology has to offer!

Features

  • 10Gb/s Network Performance for hi-speed computing
  • Fully Shielded body reduces EMI/RF interference
  • RJ45 Keystone Category 6A jack with Tool-less termination
  • Snap in keystone jack is fast and easy to install
  • EIA568B color coded
Supplier's Site
Conn, Keystone, Rj45, Jack, 8P8C, Idc; Modular Connector Type L-Com - 52T1996 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Keystone, Rj45, Jack, 8P8C, Idc; Modular Connector Type L-Com
52T1996
Conn, Keystone, Rj45, Jack, 8P8C, Idc; Modular Connector Type L-Com 52T1996
CONN, KEYSTONE, RJ45, JACK, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, KEYSTONE, RJ45, JACK, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJTLC6A-S 52T1996
Product Name Category 6A Tool-less Shielded RJ45 Keystone Jack Conn, Keystone, Rj45, Jack, 8P8C, Idc; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers