L-com, Inc. Category 6a Keystone Jack Tool-less w/ PoE+ Compliance RJTLC6A-POE

Description
L-com's Keystone Category 6a tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 6a rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN 10gig Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000/10000 applications
Datasheet
Description
L-com's Keystone Category 6a tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 6a rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN 10gig Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000/10000 applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6a Keystone Jack Tool-less w/ PoE+ Compliance - RJTLC6A-POE - L-com, Inc.
North Andover, MA, United States
Category 6a Keystone Jack Tool-less w/ PoE+ Compliance
RJTLC6A-POE
Category 6a Keystone Jack Tool-less w/ PoE+ Compliance RJTLC6A-POE
L-com's Keystone Category 6a tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 6a rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN 10gig Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000/10000 applications

L-com's Keystone Category 6a tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today!

Features

  • RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install
  • Category 6a rated
  • Recommended for 22-24AWG solid conductors
  • PoE+ IEEE 802.3AT rated
  • Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects

Application

  • Premise wiring
  • LAN
  • 10gig Ethernet
  • IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load
  • 10/100/1000/10000 applications
Supplier's Site
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com - 64AC9934 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com
64AC9934
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com 64AC9934
RJ45 CONN, KEYSTONE, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

RJ45 CONN, KEYSTONE, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJTLC6A-POE 64AC9934
Product Name Category 6a Keystone Jack Tool-less w/ PoE+ Compliance Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details