L-com, Inc. Category 6 Keystone Jack Tool-less w/ PoE+ Compliance RJTLC6-POE

Description
L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 6 rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000 applications
Datasheet
Description
L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 6 rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000 applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Keystone Jack Tool-less w/ PoE+ Compliance - RJTLC6-POE - L-com, Inc.
North Andover, MA, United States
Category 6 Keystone Jack Tool-less w/ PoE+ Compliance
RJTLC6-POE
Category 6 Keystone Jack Tool-less w/ PoE+ Compliance RJTLC6-POE
L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 6 rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000 applications

L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today!

Features

  • RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install
  • Category 6 rated
  • Recommended for 22-24AWG solid conductors
  • PoE+ IEEE 802.3AT rated
  • Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects

Application

  • Premise wiring
  • LAN
  • Ethernet
  • IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load
  • 10/100/1000 applications
Supplier's Site
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com - 64AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com
64AC9933
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com 64AC9933
RJ45 CONN, KEYSTONE, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

RJ45 CONN, KEYSTONE, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJTLC6-POE 64AC9933
Product Name Category 6 Keystone Jack Tool-less w/ PoE+ Compliance Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details