L-com, Inc. Category 6 Keystone Jack RJ45 Tool-Less EIA568A/B Ivory RJTLC6-IV

Description
L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 6 jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 6 rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX
Description
L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 6 jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 6 rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX

Suppliers

Company
Product
Description
Supplier Links
Category 6 Keystone Jack RJ45 Tool-Less EIA568A/B Ivory - RJTLC6-IV - L-com, Inc.
North Andover, MA, United States
Category 6 Keystone Jack RJ45 Tool-Less EIA568A/B Ivory
RJTLC6-IV
Category 6 Keystone Jack RJ45 Tool-Less EIA568A/B Ivory RJTLC6-IV
L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 6 jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 6 rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX

L-com's Keystone Category 6 tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today!

Features

  • RJ45 Keystone Category 6 jacks with Tool-less termination
  • Tool free termination with no need for a punch tool making for fast installation
  • Snap in keystone jack is fast and easy to install
  • Category 6 rated for high-speed Ethernet applications
  • Available in White, Ivory, or Black

Application

  • Premise wiring
  • LAN
  • Ethernet
  • 10/100TX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number RJTLC6-IV
Product Name Category 6 Keystone Jack RJ45 Tool-Less EIA568A/B Ivory
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details