L-com, Inc. Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B White RJTLC5E-WT

Description
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 5E jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 5E rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX
Description
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 5E jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 5E rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX

Suppliers

Company
Product
Description
Supplier Links
Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B White - RJTLC5E-WT - L-com, Inc.
North Andover, MA, United States
Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B White
RJTLC5E-WT
Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B White RJTLC5E-WT
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today! Features RJ45 Keystone Category 5E jacks with Tool-less termination Tool free termination with no need for a punch tool making for fast installation Snap in keystone jack is fast and easy to install Category 5E rated for high-speed Ethernet applications Available in White, Ivory, or Black Application Premise wiring LAN Ethernet 10/100TX

L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e or Cat6 versions with your choice of White, Black or Ivory. Contact us today!

Features

  • RJ45 Keystone Category 5E jacks with Tool-less termination
  • Tool free termination with no need for a punch tool making for fast installation
  • Snap in keystone jack is fast and easy to install
  • Category 5E rated for high-speed Ethernet applications
  • Available in White, Ivory, or Black

Application

  • Premise wiring
  • LAN
  • Ethernet
  • 10/100TX
Supplier's Site
Jack Cat5E Rj45/toolless White L-Com - 72T2617 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat5E Rj45/toolless White L-Com
72T2617
Jack Cat5E Rj45/toolless White L-Com 72T2617
JACK CAT5E RJ45/TOOLLESS WHITE

JACK CAT5E RJ45/TOOLLESS WHITE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJTLC5E-WT 72T2617
Product Name Category 5E Keystone Jack RJ45 Tool-Less EIA568A/B White Jack Cat5E Rj45/toolless White L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details