L-com, Inc. Category 5e Keystone Jack Tool-less w/ PoE+ Compliance RJTLC5E-POE

Description
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 5e rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000 applications
Datasheet
Description
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 5e rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000 applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Keystone Jack Tool-less w/ PoE+ Compliance - RJTLC5E-POE - L-com, Inc.
North Andover, MA, United States
Category 5e Keystone Jack Tool-less w/ PoE+ Compliance
RJTLC5E-POE
Category 5e Keystone Jack Tool-less w/ PoE+ Compliance RJTLC5E-POE
L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today! Features RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install Category 5e rated Recommended for 22-24AWG solid conductors PoE+ IEEE 802.3AT rated Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects Application Premise wiring LAN Ethernet IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load 10/100/1000 applications

L-com's Keystone Category 5E tool-less style connectors make for a simple installation without the need for a punch-down tool. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects on the punch-down side and has an innovative built-in dust shutter to protect the RJ45 jack. These parts are fully compliant with PoE+ 802.3 AT standards. Large volume quotations are available for installers and contractors looking to save money. Available in Cat5e, Cat6, Cat6a, shielded and unshielded. Contact us today!

Features

  • RJ45 (8x8) Keystone jack with tool-less termination; Snap-in keystone jack is easy to install
  • Category 5e rated
  • Recommended for 22-24AWG solid conductors
  • PoE+ IEEE 802.3AT rated
  • Integrated dust shutter protects RJ45 jack and rear gate prevents accidental disconnects

Application

  • Premise wiring
  • LAN
  • Ethernet
  • IEEE 802.3 AT (PoE+); IEC 60512-99-001 mating and un-mating under electric load
  • 10/100/1000 applications
Supplier's Site
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com - 64AC9931 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com
64AC9931
Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com 64AC9931
RJ45 CONN, KEYSTONE, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

RJ45 CONN, KEYSTONE, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJTLC5E-POE 64AC9931
Product Name Category 5e Keystone Jack Tool-less w/ PoE+ Compliance Rj45 Conn, Keystone, Jack, 8P8C, 1Port; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details