L-com, Inc. RJ45 Jack Termination Block, Shielded RJ45FTJ

Description
The RJ45FTJ is a slim, low profile breakout board for an RJ45 (8x8) jack (female) to screw terminals. The breakout board brings all 8 signal pins plus shield out to screw terminal blocks for easy termination or field wiring. This allows quick and simple connections for prototypes, field wiring or permanent installations. Angle brackets provide an easy way to panel mount the block if desired and holes drilled in the PCB provide a convenient way to anchor the unit and/or tie wrap wires to the edge of the PCB. The block's compact design takes up a minimal area thus allowing for multiple connections in a small area. Contact us with your applications today. Features RJ45 (8x8) female connector to terminal block with screw down terminals includes 8 lines plus shield; Termination block is not intended for Category rated Ethernet applications Can be panel mounted with standard #4-40 screws (not included) Easy to read marking making proper termination virtually foolproof Anchor and wire wrap holes available on rear of PCB Screw terminals will accommodate wire sizes from 16AWG to 26AWG and provides reliable electrical connections without requiring special tools Application Field Termination or repair Production or prototype wiring Device management RJ45 pass-through Telco networks
Description
The RJ45FTJ is a slim, low profile breakout board for an RJ45 (8x8) jack (female) to screw terminals. The breakout board brings all 8 signal pins plus shield out to screw terminal blocks for easy termination or field wiring. This allows quick and simple connections for prototypes, field wiring or permanent installations. Angle brackets provide an easy way to panel mount the block if desired and holes drilled in the PCB provide a convenient way to anchor the unit and/or tie wrap wires to the edge of the PCB. The block's compact design takes up a minimal area thus allowing for multiple connections in a small area. Contact us with your applications today. Features RJ45 (8x8) female connector to terminal block with screw down terminals includes 8 lines plus shield; Termination block is not intended for Category rated Ethernet applications Can be panel mounted with standard #4-40 screws (not included) Easy to read marking making proper termination virtually foolproof Anchor and wire wrap holes available on rear of PCB Screw terminals will accommodate wire sizes from 16AWG to 26AWG and provides reliable electrical connections without requiring special tools Application Field Termination or repair Production or prototype wiring Device management RJ45 pass-through Telco networks

Suppliers

Company
Product
Description
Supplier Links
RJ45 Jack Termination Block, Shielded - RJ45FTJ - L-com, Inc.
North Andover, MA, United States
RJ45 Jack Termination Block, Shielded
RJ45FTJ
RJ45 Jack Termination Block, Shielded RJ45FTJ
The RJ45FTJ is a slim, low profile breakout board for an RJ45 (8x8) jack (female) to screw terminals. The breakout board brings all 8 signal pins plus shield out to screw terminal blocks for easy termination or field wiring. This allows quick and simple connections for prototypes, field wiring or permanent installations. Angle brackets provide an easy way to panel mount the block if desired and holes drilled in the PCB provide a convenient way to anchor the unit and/or tie wrap wires to the edge of the PCB. The block's compact design takes up a minimal area thus allowing for multiple connections in a small area. Contact us with your applications today. Features RJ45 (8x8) female connector to terminal block with screw down terminals includes 8 lines plus shield; Termination block is not intended for Category rated Ethernet applications Can be panel mounted with standard #4-40 screws (not included) Easy to read marking making proper termination virtually foolproof Anchor and wire wrap holes available on rear of PCB Screw terminals will accommodate wire sizes from 16AWG to 26AWG and provides reliable electrical connections without requiring special tools Application Field Termination or repair Production or prototype wiring Device management RJ45 pass-through Telco networks

The RJ45FTJ is a slim, low profile breakout board for an RJ45 (8x8) jack (female) to screw terminals. The breakout board brings all 8 signal pins plus shield out to screw terminal blocks for easy termination or field wiring. This allows quick and simple connections for prototypes, field wiring or permanent installations. Angle brackets provide an easy way to panel mount the block if desired and holes drilled in the PCB provide a convenient way to anchor the unit and/or tie wrap wires to the edge of the PCB. The block's compact design takes up a minimal area thus allowing for multiple connections in a small area. Contact us with your applications today.

Features

  • RJ45 (8x8) female connector to terminal block with screw down terminals includes 8 lines plus shield; Termination block is not intended for Category rated Ethernet applications
  • Can be panel mounted with standard #4-40 screws (not included)
  • Easy to read marking making proper termination virtually foolproof
  • Anchor and wire wrap holes available on rear of PCB
  • Screw terminals will accommodate wire sizes from 16AWG to 26AWG and provides reliable electrical connections without requiring special tools

Application

  • Field Termination or repair
  • Production or prototype wiring
  • Device management
  • RJ45 pass-through
  • Telco networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number RJ45FTJ
Product Name RJ45 Jack Termination Block, Shielded
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG142-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details