L-com, Inc. Modular Surface Mount Jack, with Shorting Bars, RJ31X (8x8) RJ31X

Description
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring
Description
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Mount Jack, with Shorting Bars, RJ31X (8x8) - RJ31X - L-com, Inc.
North Andover, MA, United States
Modular Surface Mount Jack, with Shorting Bars, RJ31X (8x8)
RJ31X
Modular Surface Mount Jack, with Shorting Bars, RJ31X (8x8) RJ31X
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring

Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks
  • Simple screw terminals make installation quick and easy
  • Jacks are USOC color-coded for compatibility with standard telephone systems
  • Includes screws and double sided adhesive tape for mounting to virtually any surface
  • Larger volume quotations are available; Contact us today!

Application

  • Telecommunications
  • USOC
  • Voice applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number RJ31X
Product Name Modular Surface Mount Jack, with Shorting Bars, RJ31X (8x8)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details