L-com, Inc. 800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - N-Male Connector RE1903U-NM

Description
This compact magnetic mount 3 dBi omni antenna provides broad coverage and is designed to operate in 900MHz, 1800MHz and 1900MHz bands. This Tri-Band design eliminates the need to purchase different antennas for each frequency. In the 800MHz - 900MHz band it is ideally suited for GSM, ISM, WLAN, LPWAN, and RFID applications. In the 1800MHz and 1900MHz bands it can be used with Personal Communication Services (PCS) cellular radio wireless applications, and LPWAN/IoT/M2M applications. This antenna is also compatible with UMTS 1900 MHz and UMTS 2100 MHz applications. The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. For additional information and complete specification, click on the data sheet link in the Downloads tab. Features Can be used with 900/1800/1900/2100 MHz systems Compact size, ideal for indoor or outdoor use Magnetic mounting system with attached 4 foot cable LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Application PCS cellular radio applications GSM, ISM, WLAN, RFID applications Mobile applications GPRS/EDGE or CSD, (WAN) connections on GSM 850 and 1800/1900 networks LPWAN, LoRA, LTE-M, NB-IoT, M2M applications
Description
This compact magnetic mount 3 dBi omni antenna provides broad coverage and is designed to operate in 900MHz, 1800MHz and 1900MHz bands. This Tri-Band design eliminates the need to purchase different antennas for each frequency. In the 800MHz - 900MHz band it is ideally suited for GSM, ISM, WLAN, LPWAN, and RFID applications. In the 1800MHz and 1900MHz bands it can be used with Personal Communication Services (PCS) cellular radio wireless applications, and LPWAN/IoT/M2M applications. This antenna is also compatible with UMTS 1900 MHz and UMTS 2100 MHz applications. The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. For additional information and complete specification, click on the data sheet link in the Downloads tab. Features Can be used with 900/1800/1900/2100 MHz systems Compact size, ideal for indoor or outdoor use Magnetic mounting system with attached 4 foot cable LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Application PCS cellular radio applications GSM, ISM, WLAN, RFID applications Mobile applications GPRS/EDGE or CSD, (WAN) connections on GSM 850 and 1800/1900 networks LPWAN, LoRA, LTE-M, NB-IoT, M2M applications

Suppliers

Company
Product
Description
Supplier Links
800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - N-Male Connector - RE1903U-NM - L-com, Inc.
North Andover, MA, United States
800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - N-Male Connector
RE1903U-NM
800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - N-Male Connector RE1903U-NM
This compact magnetic mount 3 dBi omni antenna provides broad coverage and is designed to operate in 900MHz, 1800MHz and 1900MHz bands. This Tri-Band design eliminates the need to purchase different antennas for each frequency. In the 800MHz - 900MHz band it is ideally suited for GSM, ISM, WLAN, LPWAN, and RFID applications. In the 1800MHz and 1900MHz bands it can be used with Personal Communication Services (PCS) cellular radio wireless applications, and LPWAN/IoT/M2M applications. This antenna is also compatible with UMTS 1900 MHz and UMTS 2100 MHz applications. The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. For additional information and complete specification, click on the data sheet link in the Downloads tab. Features Can be used with 900/1800/1900/2100 MHz systems Compact size, ideal for indoor or outdoor use Magnetic mounting system with attached 4 foot cable LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Application PCS cellular radio applications GSM, ISM, WLAN, RFID applications Mobile applications GPRS/EDGE or CSD, (WAN) connections on GSM 850 and 1800/1900 networks LPWAN, LoRA, LTE-M, NB-IoT, M2M applications

This compact magnetic mount 3 dBi omni antenna provides broad coverage and is designed to operate in 900MHz, 1800MHz and 1900MHz bands. This Tri-Band design eliminates the need to purchase different antennas for each frequency. In the 800MHz - 900MHz band it is ideally suited for GSM, ISM, WLAN, LPWAN, and RFID applications. In the 1800MHz and 1900MHz bands it can be used with Personal Communication Services (PCS) cellular radio wireless applications, and LPWAN/IoT/M2M applications. This antenna is also compatible with UMTS 1900 MHz and UMTS 2100 MHz applications.
The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. The magnetic base is suitable for fixing to vehicles or other metal surfaces as well as sitting on a tabletop or shelf.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.
For additional information and complete specification, click on the data sheet link in the Downloads tab.

Features

  • Can be used with 900/1800/1900/2100 MHz systems
  • Compact size, ideal for indoor or outdoor use
  • Magnetic mounting system with attached 4 foot cable
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications

Application

  • PCS cellular radio applications
  • GSM, ISM, WLAN, RFID applications
  • Mobile applications
  • GPRS/EDGE or CSD, (WAN) connections on GSM 850 and 1800/1900 networks
  • LPWAN, LoRA, LTE-M, NB-IoT, M2M applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE1903U-NM
Product Name 800/1800/1900 MHz Tri-Band 3 dBi Mag Mount Omni - N-Male Connector
Applications Basestation; Modem or Wireless Network; RFID
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details