L-com, Inc. 2.4 GHz 8 dBi Round Patch Antenna - 4ft RP-SMA Plug Connector RE08P-RSP

Description
Looks like a Smoke Detector! The HyperGain RE08P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Similar to the features of the HG2408P series, the RE08P series antennas feature 4 feet of low-loss coax cable enabling them to be directly connected to a radio connection without the additional expense of a pigtail cable. The RE08P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Compact size that looks like a smoke detector, cable can be hidden when mounting Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems Indoor Application Use Only
Description
Looks like a Smoke Detector! The HyperGain RE08P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Similar to the features of the HG2408P series, the RE08P series antennas feature 4 feet of low-loss coax cable enabling them to be directly connected to a radio connection without the additional expense of a pigtail cable. The RE08P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Compact size that looks like a smoke detector, cable can be hidden when mounting Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems Indoor Application Use Only

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Round Patch Antenna - 4ft RP-SMA Plug Connector - RE08P-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Round Patch Antenna - 4ft RP-SMA Plug Connector
RE08P-RSP
2.4 GHz 8 dBi Round Patch Antenna - 4ft RP-SMA Plug Connector RE08P-RSP
Looks like a Smoke Detector! The HyperGain RE08P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Similar to the features of the HG2408P series, the RE08P series antennas feature 4 feet of low-loss coax cable enabling them to be directly connected to a radio connection without the additional expense of a pigtail cable. The RE08P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Compact size that looks like a smoke detector, cable can be hidden when mounting Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail Can be installed for either vertical or horizontal polarization Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications Bluetooth® & Public Wireless Hotspot WiFi & Wireless Video Systems Indoor Application Use Only

Looks like a Smoke Detector!
The HyperGain RE08P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure.
Similar to the features of the HG2408P series, the RE08P series antennas feature 4 feet of low-loss coax cable enabling them to be directly connected to a radio connection without the additional expense of a pigtail cable.
The RE08P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • Compact size that looks like a smoke detector, cable can be hidden when mounting
  • Durable UV-stable, UL flame rated radome
  • Low-loss solid brass element & DC Short lightning protecting
  • 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail
  • Can be installed for either vertical or horizontal polarization

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • Bluetooth® & Public Wireless Hotspot
  • WiFi & Wireless Video Systems
  • Indoor Application Use Only
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number RE08P-RSP
Product Name 2.4 GHz 8 dBi Round Patch Antenna - 4ft RP-SMA Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details