L-com, Inc. Pressure Transmitter, 0-2MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M PT9503-2000KV6KB2C6

Description
PT9503-2000KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can effectively resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-2MPa Gauge pressure transmitter Constant current / Constant Voltage power supply Isolated construction, enable to measure various media Long-term stability ±0.3%FS/Year Application IoT Terminal Smart Firefighting Smart Agriculture irrigation Pipeline, Water pressure control system Waste Management
Datasheet
Description
PT9503-2000KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can effectively resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-2MPa Gauge pressure transmitter Constant current / Constant Voltage power supply Isolated construction, enable to measure various media Long-term stability ±0.3%FS/Year Application IoT Terminal Smart Firefighting Smart Agriculture irrigation Pipeline, Water pressure control system Waste Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 0-2MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M - PT9503-2000KV6KB2C6 - L-com, Inc.
North Andover, MA, United States
Pressure Transmitter, 0-2MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M
PT9503-2000KV6KB2C6
Pressure Transmitter, 0-2MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M PT9503-2000KV6KB2C6
PT9503-2000KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can effectively resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-2MPa Gauge pressure transmitter Constant current / Constant Voltage power supply Isolated construction, enable to measure various media Long-term stability ±0.3%FS/Year Application IoT Terminal Smart Firefighting Smart Agriculture irrigation Pipeline, Water pressure control system Waste Management

PT9503-2000KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can effectively resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions.

Features

  • Pressure range: 0-2MPa
  • Gauge pressure transmitter
  • Constant current / Constant Voltage power supply
  • Isolated construction, enable to measure various media
  • Long-term stability ±0.3%FS/Year

Application

  • IoT Terminal
  • Smart Firefighting
  • Smart Agriculture irrigation
  • Pipeline, Water pressure control system
  • Waste Management
Supplier's Site Datasheet
Pressure Transmitter, -999, 2Mpa, 5Vdc; Operating Pressure Max L-Com - 65AH3461 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, -999, 2Mpa, 5Vdc; Operating Pressure Max L-Com
65AH3461
Pressure Transmitter, -999, 2Mpa, 5Vdc; Operating Pressure Max L-Com 65AH3461
PRESSURE TRANSMITTER, -999, 2MPA, 5VDC; Operating Pressure Max:2000kPa; Sensor Output:Voltage; Pressure Measurement Type:-; Voltage Rating:5VDC; Port Style:1/4" NPTM; Supply Current:-; Product Range:PT9503 Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, -999, 2MPA, 5VDC; Operating Pressure Max:2000kPa; Sensor Output:Voltage; Pressure Measurement Type:-; Voltage Rating:5VDC; Port Style:1/4" NPTM; Supply Current:-; Product Range:PT9503 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Transmitters
Product Number PT9503-2000KV6KB2C6 65AH3461
Product Name Pressure Transmitter, 0-2MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M Pressure Transmitter, -999, 2Mpa, 5Vdc; Operating Pressure Max L-Com
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - Pirani 80A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range 1.93E-4 psi (1.36E-4 m H2O)
Accuracy 0.5000 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTE-V1R-S4-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details