L-com, Inc. Pressure Transmitter, 0-1.6MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M PT9503-1600KV6KB2C6

Description
PT9503-1600KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can effectively resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-1.6MPa Gauge pressure transmitter Constant current / Constant Voltage power supply Isolated construction, enable to measure various media Long-term stability ±0.3%FS/Year Application IoT Terminal Smart Firefighting Smart Agriculture irrigation Pipeline, Water pressure control system Waste Management
Datasheet
Description
PT9503-1600KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can effectively resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-1.6MPa Gauge pressure transmitter Constant current / Constant Voltage power supply Isolated construction, enable to measure various media Long-term stability ±0.3%FS/Year Application IoT Terminal Smart Firefighting Smart Agriculture irrigation Pipeline, Water pressure control system Waste Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 0-1.6MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M - PT9503-1600KV6KB2C6 - L-com, Inc.
North Andover, MA, United States
Pressure Transmitter, 0-1.6MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M
PT9503-1600KV6KB2C6
Pressure Transmitter, 0-1.6MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M PT9503-1600KV6KB2C6
PT9503-1600KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can effectively resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-1.6MPa Gauge pressure transmitter Constant current / Constant Voltage power supply Isolated construction, enable to measure various media Long-term stability ±0.3%FS/Year Application IoT Terminal Smart Firefighting Smart Agriculture irrigation Pipeline, Water pressure control system Waste Management

PT9503-1600KV6KB2C6 is a highly stable and reliable pressure transmitter with span and zero correction. It is a cost-effective product which adopts micro-fused technology pressure sensor and special designed amplifier circuit. With linear correction and temperature compensation, it can effectively resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions.

Features

  • Pressure range: 0-1.6MPa
  • Gauge pressure transmitter
  • Constant current / Constant Voltage power supply
  • Isolated construction, enable to measure various media
  • Long-term stability ±0.3%FS/Year

Application

  • IoT Terminal
  • Smart Firefighting
  • Smart Agriculture irrigation
  • Pipeline, Water pressure control system
  • Waste Management
Supplier's Site Datasheet
Pressure Transmitter, -999, 1.6Mpa, 5Vdc; Operating Pressure Max L-Com - 65AH3460 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, -999, 1.6Mpa, 5Vdc; Operating Pressure Max L-Com
65AH3460
Pressure Transmitter, -999, 1.6Mpa, 5Vdc; Operating Pressure Max L-Com 65AH3460
PRESSURE TRANSMITTER, -999, 1.6MPA, 5VDC; Operating Pressure Max:1600kPa; Sensor Output:Voltage; Pressure Measurement Type:-; Voltage Rating:5VDC; Port Style:1/4" NPTM; Supply Current:-; Product Range:PT9503 Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, -999, 1.6MPA, 5VDC; Operating Pressure Max:1600kPa; Sensor Output:Voltage; Pressure Measurement Type:-; Voltage Rating:5VDC; Port Style:1/4" NPTM; Supply Current:-; Product Range:PT9503 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Transmitters
Product Number PT9503-1600KV6KB2C6 65AH3460
Product Name Pressure Transmitter, 0-1.6MPa, 5V Supply, 0.5-4.5V signal, cable electrical connection NPT1/4 M Pressure Transmitter, -999, 1.6Mpa, 5Vdc; Operating Pressure Max L-Com
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - SPTE-V1R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure transmitters - 990A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details