L-com, Inc. 2.4GHz 300Mbps 802.11n Outdoor Wireless CPE w/2 RP-SMA Connectors PT-WAP-252N

Description
Planet's WAP Outdoor CPE/AP series are designed to provide a highly stable, better performance and cost-effective wireless solution in outdoor wireless deployment. With the same transmission power, it offers excellent range and throughput than those of the traditional wireless devices. Available in 2.4 GHz 802.11n models. Features Compliant with IEEE 802.11n wireless technology capable of up to 300Mbps data rate IP67 enclosure Passive Power over Ethernet design Built-in RP-SMA antenna connectors Operating Temperature -40ºC to 70ºC
Description
Planet's WAP Outdoor CPE/AP series are designed to provide a highly stable, better performance and cost-effective wireless solution in outdoor wireless deployment. With the same transmission power, it offers excellent range and throughput than those of the traditional wireless devices. Available in 2.4 GHz 802.11n models. Features Compliant with IEEE 802.11n wireless technology capable of up to 300Mbps data rate IP67 enclosure Passive Power over Ethernet design Built-in RP-SMA antenna connectors Operating Temperature -40ºC to 70ºC

Suppliers

Company
Product
Description
Supplier Links
2.4GHz 300Mbps 802.11n Outdoor Wireless CPE w/2 RP-SMA Connectors - PT-WAP-252N - L-com, Inc.
North Andover, MA, United States
2.4GHz 300Mbps 802.11n Outdoor Wireless CPE w/2 RP-SMA Connectors
PT-WAP-252N
2.4GHz 300Mbps 802.11n Outdoor Wireless CPE w/2 RP-SMA Connectors PT-WAP-252N
Planet's WAP Outdoor CPE/AP series are designed to provide a highly stable, better performance and cost-effective wireless solution in outdoor wireless deployment. With the same transmission power, it offers excellent range and throughput than those of the traditional wireless devices. Available in 2.4 GHz 802.11n models. Features Compliant with IEEE 802.11n wireless technology capable of up to 300Mbps data rate IP67 enclosure Passive Power over Ethernet design Built-in RP-SMA antenna connectors Operating Temperature -40ºC to 70ºC

Planet's WAP Outdoor CPE/AP series are designed to provide a highly stable, better performance and cost-effective wireless solution in outdoor wireless deployment. With the same transmission power, it offers excellent range and throughput than those of the traditional wireless devices. Available in 2.4 GHz 802.11n models.

Features

  • Compliant with IEEE 802.11n wireless technology capable of up to 300Mbps data rate
  • IP67 enclosure
  • Passive Power over Ethernet design
  • Built-in RP-SMA antenna connectors
  • Operating Temperature -40ºC to 70ºC
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wireless Network Components
Product Number PT-WAP-252N
Product Name 2.4GHz 300Mbps 802.11n Outdoor Wireless CPE w/2 RP-SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products