L-com, Inc. Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter PS783-I15SL1

Description
PS783-I15SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I15SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Long-term stability ±0.1%FS/year Pressure range: 0-10MPa Wide temperature compensation range Application Aviation and navigation systems Cooling equipment and air conditioning systems Industrial process control Level measurements Gas and liquid pressure measurements
Description
PS783-I15SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I15SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Long-term stability ±0.1%FS/year Pressure range: 0-10MPa Wide temperature compensation range Application Aviation and navigation systems Cooling equipment and air conditioning systems Industrial process control Level measurements Gas and liquid pressure measurements
Datasheet
Datasheet Summary
Powered by GS/AI

The PS783-I15SL1 is a piezo-resistive pressure sensor designed for a pressure range of 0-10MPa. It features a sealed gauge construction and is compensated for temperature variations, making it suitable for various applications including industrial process control, level measurement, and gas or liquid pressure measurement. The sensor has a compact size with a stainless steel 316L housing and a diaphragm that effectively transmits pressure to a stable silicon die, converting it into an electrical signal. It operates within a compensated temperature range of -10°C to 80°C and can withstand operating temperatures from -40°C to 125°C. The sensor offers long-term stability of ±0.1% full scale per year and has a response time of 1 millisecond. It is equipped with a Kovar pin electrical connector and is compliant with ROHS and CE standards.

Datasheet Summary
Powered by GS/AI

The PS783-I15SL1 is a piezo-resistive pressure sensor designed for a pressure range of 0-10MPa. It features a sealed gauge construction and is compensated for temperature variations, making it suitable for various applications including industrial process control, level measurement, and gas or liquid pressure measurement. The sensor has a compact size with a stainless steel 316L housing and a diaphragm that effectively transmits pressure to a stable silicon die, converting it into an electrical signal. It operates within a compensated temperature range of -10°C to 80°C and can withstand operating temperatures from -40°C to 125°C. The sensor offers long-term stability of ±0.1% full scale per year and has a response time of 1 millisecond. It is equipped with a Kovar pin electrical connector and is compliant with ROHS and CE standards.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter - PS783-I15SL1 - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter
PS783-I15SL1
Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter PS783-I15SL1
PS783-I15SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I15SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Long-term stability ±0.1%FS/year Pressure range: 0-10MPa Wide temperature compensation range Application Aviation and navigation systems Cooling equipment and air conditioning systems Industrial process control Level measurements Gas and liquid pressure measurements

PS783-I15SL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I15SL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • 12.6mm compact size
  • Isolated construction, enable to measure various fluid media
  • Long-term stability ±0.1%FS/year
  • Pressure range: 0-10MPa
  • Wide temperature compensation range

Application

  • Aviation and navigation systems
  • Cooling equipment and air conditioning systems
  • Industrial process control
  • Level measurements
  • Gas and liquid pressure measurements
Supplier's Site Datasheet
Press Sensor, Sealed Gauge, 10Mpa, 10Vdc; Operating Pressure Max L-Com - 65AH3445 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Sealed Gauge, 10Mpa, 10Vdc; Operating Pressure Max L-Com
65AH3445
Press Sensor, Sealed Gauge, 10Mpa, 10Vdc; Operating Pressure Max L-Com 65AH3445
PRESS SENSOR, SEALED GAUGE, 10MPA, 10VDC; Operating Pressure Max:10000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

PRESS SENSOR, SEALED GAUGE, 10MPA, 10VDC; Operating Pressure Max:10000kPa; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS783 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS783-I15SL1 65AH3445
Product Name Pressure Sensor, 0-10MPa, Sealed Gauge, Compensated, with cap 16.8mm diameter Press Sensor, Sealed Gauge, 10Mpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0025AD2-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensors & Load sensors - Pressure sensors - XFDM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue
View Details