L-com, Inc. Highly Stable Pressure Sensor, 0-200kPa, Gauge, Compensated, 19mm diameter PS781-07G0L1

Description
PS781-07G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-200kPa Wide temperature compensation 19mm diameter OEM pressure sensor Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems
Datasheet
Description
PS781-07G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-200kPa Wide temperature compensation 19mm diameter OEM pressure sensor Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-200kPa, Gauge, Compensated, 19mm diameter - PS781-07G0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-200kPa, Gauge, Compensated, 19mm diameter
PS781-07G0L1
Highly Stable Pressure Sensor, 0-200kPa, Gauge, Compensated, 19mm diameter PS781-07G0L1
PS781-07G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Pressure range: 0-200kPa Wide temperature compensation 19mm diameter OEM pressure sensor Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls Level measurement Aviation and navigation systems

PS781-07G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • Isolated construction, enable to measure various media
  • Long-term stability ±0.1%FS/year
  • Pressure range: 0-200kPa
  • Wide temperature compensation
  • 19mm diameter OEM pressure sensor

Application

  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
  • Industrial process controls
  • Level measurement
  • Aviation and navigation systems
Supplier's Site Datasheet
Pressure Sensor, Gauge, 200Kpa, 10Vdc; Operating Pressure Max L-Com - 65AH3427 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 200Kpa, 10Vdc; Operating Pressure Max L-Com
65AH3427
Pressure Sensor, Gauge, 200Kpa, 10Vdc; Operating Pressure Max L-Com 65AH3427
PRESSURE SENSOR, GAUGE, 200KPA, 10VDC; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 200KPA, 10VDC; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-07G0L1 65AH3427
Product Name Highly Stable Pressure Sensor, 0-200kPa, Gauge, Compensated, 19mm diameter Pressure Sensor, Gauge, 200Kpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214286-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 580 psi (408 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure Sensors - 2133343 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details