L-com, Inc. Highly Stable Pressure Sensor, 0-100kPa, Gauge, Compensated, 19mm diameter PS781-03G0L1

Description
PS781-03G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Pressure range: 0-100kPa Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Level measurement Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls
Datasheet
Description
PS781-03G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Pressure range: 0-100kPa Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Level measurement Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Stable Pressure Sensor, 0-100kPa, Gauge, Compensated, 19mm diameter - PS781-03G0L1 - L-com, Inc.
North Andover, MA, United States
Highly Stable Pressure Sensor, 0-100kPa, Gauge, Compensated, 19mm diameter
PS781-03G0L1
Highly Stable Pressure Sensor, 0-100kPa, Gauge, Compensated, 19mm diameter PS781-03G0L1
PS781-03G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 19mm diameter OEM pressure sensor Pressure range: 0-100kPa Isolated construction, enable to measure various media Long-term stability ±0.1%FS/year Wide temperature compensation Application Aviation and navigation systems Level measurement Cooling equipment and air conditioning systems Gas and liquid pressure measurements Industrial process controls

PS781-03G0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • 19mm diameter OEM pressure sensor
  • Pressure range: 0-100kPa
  • Isolated construction, enable to measure various media
  • Long-term stability ±0.1%FS/year
  • Wide temperature compensation

Application

  • Aviation and navigation systems
  • Level measurement
  • Cooling equipment and air conditioning systems
  • Gas and liquid pressure measurements
  • Industrial process controls
Supplier's Site Datasheet
Pressure Sensor, Gauge, 100Kpa, 10Vdc; Operating Pressure Max L-Com - 65AH3426 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 100Kpa, 10Vdc; Operating Pressure Max L-Com
65AH3426
Pressure Sensor, Gauge, 100Kpa, 10Vdc; Operating Pressure Max L-Com 65AH3426
PRESSURE SENSOR, GAUGE, 100KPA, 10VDC; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 100KPA, 10VDC; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PS781 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PS781-03G0L1 65AH3426
Product Name Highly Stable Pressure Sensor, 0-100kPa, Gauge, Compensated, 19mm diameter Pressure Sensor, Gauge, 100Kpa, 10Vdc; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10212642-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure sensor - SDE3-V1Z-H-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details