L-com, Inc. Power Supply, 56VDC@117.6W, 110/220 VAC, 2.5mm Right Angle DC Plug PS56118-25R

Description
L-com offers the PS56118-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 56VDC@117.6W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 110/220VAC 2.5mm Right Angle DC Plug Center Positive with 5 Foot Lead 56VDC @117.6W 2.1 A AC Power Cord Included Switching Power Supply Application AC Input/DC Output Device power Network equipment power
Description
L-com offers the PS56118-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 56VDC@117.6W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 110/220VAC 2.5mm Right Angle DC Plug Center Positive with 5 Foot Lead 56VDC @117.6W 2.1 A AC Power Cord Included Switching Power Supply Application AC Input/DC Output Device power Network equipment power

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 56VDC@117.6W, 110/220 VAC, 2.5mm Right Angle DC Plug - PS56118-25R - L-com, Inc.
North Andover, MA, United States
Power Supply, 56VDC@117.6W, 110/220 VAC, 2.5mm Right Angle DC Plug
PS56118-25R
Power Supply, 56VDC@117.6W, 110/220 VAC, 2.5mm Right Angle DC Plug PS56118-25R
L-com offers the PS56118-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 56VDC@117.6W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug Features 110/220VAC 2.5mm Right Angle DC Plug Center Positive with 5 Foot Lead 56VDC @117.6W 2.1 A AC Power Cord Included Switching Power Supply Application AC Input/DC Output Device power Network equipment power

L-com offers the PS56118-25R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 56VDC@117.6W, 110/220 VAC, and comes with a 2.5mm Right Angle DC Plug

Features

  • 110/220VAC
  • 2.5mm Right Angle DC Plug Center Positive with 5 Foot Lead
  • 56VDC @117.6W 2.1 A
  • AC Power Cord Included
  • Switching Power Supply

Application

  • AC Input/DC Output
  • Device power
  • Network equipment power
Supplier's Site
Psswitching 56Vdc @ 117.6W L-Com - 66X5867 - Newark, An Avnet Company
Chicago, IL, United States
Psswitching 56Vdc @ 117.6W L-Com
66X5867
Psswitching 56Vdc @ 117.6W L-Com 66X5867
PSSWITCHING 56VDC @ 117.6W

PSSWITCHING 56VDC @ 117.6W

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PS56118-25R 66X5867
Product Name Power Supply, 56VDC@117.6W, 110/220 VAC, 2.5mm Right Angle DC Plug Psswitching 56Vdc @ 117.6W L-Com
Type DC Power Supply; AC Power Source
Form Factor Wall Mount
DC Output Voltage 56.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details