L-com, Inc. Power Supply, 12VDC@40W, 110/220 VAC, 2.1mm DC Plug PS1240-21R

Description
L-com offers the PS1240-21R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@40W, 110/220 VAC, and comes with a 2.1mm Right Angle DC Plug Features 110/220 VAC 12VDC@40W 2.1mm DC Plug (2.1mm x 5.5mm x 10mm) Switching Power Supply Center Positive with 6 ft. (1.8m) Lead (PSCORD2 Included) Application AC Input/DC Output Device power Network equipment power
Description
L-com offers the PS1240-21R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@40W, 110/220 VAC, and comes with a 2.1mm Right Angle DC Plug Features 110/220 VAC 12VDC@40W 2.1mm DC Plug (2.1mm x 5.5mm x 10mm) Switching Power Supply Center Positive with 6 ft. (1.8m) Lead (PSCORD2 Included) Application AC Input/DC Output Device power Network equipment power

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 12VDC@40W, 110/220 VAC, 2.1mm DC Plug - PS1240-21R - L-com, Inc.
North Andover, MA, United States
Power Supply, 12VDC@40W, 110/220 VAC, 2.1mm DC Plug
PS1240-21R
Power Supply, 12VDC@40W, 110/220 VAC, 2.1mm DC Plug PS1240-21R
L-com offers the PS1240-21R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@40W, 110/220 VAC, and comes with a 2.1mm Right Angle DC Plug Features 110/220 VAC 12VDC@40W 2.1mm DC Plug (2.1mm x 5.5mm x 10mm) Switching Power Supply Center Positive with 6 ft. (1.8m) Lead (PSCORD2 Included) Application AC Input/DC Output Device power Network equipment power

L-com offers the PS1240-21R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@40W, 110/220 VAC, and comes with a 2.1mm Right Angle DC Plug

Features

  • 110/220 VAC
  • 12VDC@40W
  • 2.1mm DC Plug (2.1mm x 5.5mm x 10mm)
  • Switching Power Supply
  • Center Positive with 6 ft. (1.8m) Lead (PSCORD2 Included)

Application

  • AC Input/DC Output
  • Device power
  • Network equipment power
Supplier's Site
Psswitching 12Vdc @ 40W L-Com - 23T8199 - Newark, An Avnet Company
Chicago, IL, United States
Psswitching 12Vdc @ 40W L-Com
23T8199
Psswitching 12Vdc @ 40W L-Com 23T8199
PSSWITCHING 12VDC @ 40W

PSSWITCHING 12VDC @ 40W

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PS1240-21R 23T8199
Product Name Power Supply, 12VDC@40W, 110/220 VAC, 2.1mm DC Plug Psswitching 12Vdc @ 40W L-Com
Type DC Power Supply; AC Power Source
Form Factor Wall Mount
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-6048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details