L-com, Inc. 3.5"x19" (2U) 24 Port Category 6 Feed-Thru Mini-Coupler Coupler Panel, Unshielded PR35-C6-24M

Description
L-com now offers a compact 2U (3.5") Rack Height 19-inch Panel that comes with 24 Category 6 Keystone style Low Profile Mini couplers installed. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Gigabit Ethernet
Description
L-com now offers a compact 2U (3.5") Rack Height 19-inch Panel that comes with 24 Category 6 Keystone style Low Profile Mini couplers installed. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 24 Port Category 6 Feed-Thru Mini-Coupler Coupler Panel, Unshielded
PR35-C6-24M
3.5"x19" (2U) 24 Port Category 6 Feed-Thru Mini-Coupler Coupler Panel, Unshielded PR35-C6-24M
L-com now offers a compact 2U (3.5") Rack Height 19-inch Panel that comes with 24 Category 6 Keystone style Low Profile Mini couplers installed. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management Gigabit Ethernet

L-com now offers a compact 2U (3.5") Rack Height 19-inch Panel that comes with 24 Category 6 Keystone style Low Profile Mini couplers installed. Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" (2U) Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Silk screened port numbers simplify cable organization and tracking
  • Each panel has a black powder coat finish for durability

Application

  • LAN aggregation
  • Data center management
  • Gigabit Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Feedthroughs
Product Number PR35-C6-24M
Product Name 3.5"x19" (2U) 24 Port Category 6 Feed-Thru Mini-Coupler Coupler Panel, Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 5000 Volts, 8 Amps, 4 Pins, 0.050″ Nickel Conductors, 1.33″ Conflat Flange - A0270-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
Current 8 amps
View Details
Power Compression Seal Feedthrough - HEGPK - Conax Technologies
Specs
Electrical Feedthrough Type Electrode
Feedthrough Mount Threaded
Temperature Range 0.0 to 480 C (32 to 896 F)
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details