L-com, Inc. 1.75"x19" (1U) 12 Port Category 6a Feed-Thru Coupler Panel, Unshielded PR175-C6A-12

Description
L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Category 6a Keystone style couplers installed. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) Rack panel with 12 Category 6a Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management 10 Gigabit Ethernet
Description
L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Category 6a Keystone style couplers installed. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) Rack panel with 12 Category 6a Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management 10 Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 12 Port Category 6a Feed-Thru Coupler Panel, Unshielded
PR175-C6A-12
1.75"x19" (1U) 12 Port Category 6a Feed-Thru Coupler Panel, Unshielded PR175-C6A-12
L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Category 6a Keystone style couplers installed. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) Rack panel with 12 Category 6a Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Application LAN aggregation Data center management 10 Gigabit Ethernet

L-com now offers a compact 1U (1.75") Rack Height 19-inch Panel that comes with 12 Category 6a Keystone style couplers installed. Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" (1U) Rack panel with 12 Category 6a Keystone couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Silk screened port numbers simplify cable organization and tracking
  • Each panel has a black powder coat finish for durability

Application

  • LAN aggregation
  • Data center management
  • 10 Gigabit Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Feedthroughs
Product Number PR175-C6A-12
Product Name 1.75"x19" (1U) 12 Port Category 6a Feed-Thru Coupler Panel, Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

37 Position Micro-D Feedthrough - 56273 - Douglas Electrical Components
Douglas Electrical Components
Specs
Voltage 600 volts
Temperature Range -40 to 107 C (-40 to 225 F)
Number of Conductors 37
View Details
Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
Feedthroughs - 185067-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Bearing Sensor Wire Compression Seal Feedthrough - BSWS - Conax Technologies
Specs
Feedthrough Mount Threaded
Temperature Range 37.8 C (100 F)
Mounting Diameter 0.1320 inch (3.35 mm)
View Details