L-com, Inc. 1.75"x19" (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler panel w/Cable Manager PR175-C6-24M-CM

Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style Low Profile Mini couplers installed. The PR175-C6-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" (1U) Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management Gigabit Ethernet
Datasheet
Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style Low Profile Mini couplers installed. The PR175-C6-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" (1U) Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management Gigabit Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler panel w/Cable Manager
PR175-C6-24M-CM
1.75"x19" (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler panel w/Cable Manager PR175-C6-24M-CM
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style Low Profile Mini couplers installed. The PR175-C6-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" (1U) Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management Gigabit Ethernet

L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style Low Profile Mini couplers installed. The PR175-C6-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking
  • 19" x 1.75" (1U) Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Comes with user installed rear cable management bracket kit

Application

  • LAN aggregation
  • Data center management
  • Gigabit Ethernet
Supplier's Site
Patch Panel, Rj45, 24Port, Cat6, 1U; Connector Type L-Com - 51AH5613 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 24Port, Cat6, 1U; Connector Type L-Com
51AH5613
Patch Panel, Rj45, 24Port, Cat6, 1U; Connector Type L-Com 51AH5613
PATCH PANEL, RJ45, 24PORT, CAT6, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 24PORT, CAT6, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175-C6-24M-CM 51AH5613
Product Name 1.75"x19" (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler panel w/Cable Manager Patch Panel, Rj45, 24Port, Cat6, 1U; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details