Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
L-COM, INC.
PPA00036-6F -- HOSPITAL GRADE NEMA 5-15P TO N5-15R 13 A 6 FT L-COM
L-com, Inc.
Hospital Grade Nema 5-15P To N5-15R 13 A 6 Ft L-Com
PPA00036-6F
Description
HOSPITAL GRADE NEMA 5-15P TO N5-15R - 13 A - 6 FT
Newark, An Avnet Company
Done
Description
HOSPITAL GRADE NEMA 5-15P TO N5-15R - 13 A - 6 FT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Hospital Grade Nema 5-15P To N5-15R 13 A 6 Ft L-Com
23AK8341
Hospital Grade Nema 5-15P To N5-15R 13 A 6 Ft L-Com
23AK8341
HOSPITAL GRADE NEMA 5-15P TO N5-15R - 13 A - 6 FT
HOSPITAL GRADE NEMA 5-15P TO N5-15R - 13 A - 6 FT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
AC Power Cords
Product Number
23AK8341
Product Name
Hospital Grade Nema 5-15P To N5-15R 13 A 6 Ft L-Com
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
UL Heavy Duty Service Cord
320 / 321 / 322 / 323 / 324 / 325
Specs
Cord Color
Black
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Linemaster Switch Corporation
Cordset
SF-522-Q17
Specs
Number of Conductors
3
View Details
TE Connectivity
Sensor & Actuator Cables
T4062113004-005
Specs
Approvals
RoHS
Male End Type
M8 x m8
Cord Length
197 inch (5000 mm)
View Details
Qualtek Electronics Corp.
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 (Gray), 12AWG / 3C, SJT, 60C, 120 inches
233081-06
Specs
Cord Color
Gray
Approvals
CSA Mark (US, NRTL/C)
Number of Conductors
3
View Details