L-com, Inc. Nema L6-20P to C19 Power Cord, 20A, 250V - 8ft PPA00019-8FT

Description
L-com's sizable line of power cords now includes 8 foot Nema L6-20P to C19 locking power cables. The PPA00019 features 8 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00019 in 8 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L6 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00019-8ft locking L6-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The 8 foot PPA00019 is rated for 20 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's sizable line of power cords now includes 8 foot Nema L6-20P to C19 locking power cables. The PPA00019 features 8 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00019 in 8 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L6 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00019-8ft locking L6-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The 8 foot PPA00019 is rated for 20 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L6-20P to C19 Power Cord, 20A, 250V - 8ft - PPA00019-8FT - L-com, Inc.
North Andover, MA, United States
Nema L6-20P to C19 Power Cord, 20A, 250V - 8ft
PPA00019-8FT
Nema L6-20P to C19 Power Cord, 20A, 250V - 8ft PPA00019-8FT
L-com's sizable line of power cords now includes 8 foot Nema L6-20P to C19 locking power cables. The PPA00019 features 8 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00019 in 8 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L6 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00019-8ft locking L6-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The 8 foot PPA00019 is rated for 20 amps and 250 volts. Features Locking power cable NEMA L6-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 250 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's sizable line of power cords now includes 8 foot Nema L6-20P to C19 locking power cables. The PPA00019 features 8 feet of cordage with twist locking Nema L6 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00019 in 8 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L6 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00019-8ft locking L6-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The 8 foot PPA00019 is rated for 20 amps and 250 volts.

Features

  • Locking power cable
  • NEMA L6-20P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 20 Amps, 250 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site
Cord, Nema L6-20P To Iec C19, 8Ft, 20A; Connector To Connector L-Com - 45AJ0237 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L6-20P To Iec C19, 8Ft, 20A; Connector To Connector L-Com
45AJ0237
Cord, Nema L6-20P To Iec C19, 8Ft, 20A; Connector To Connector L-Com 45AJ0237
CORD, NEMA L6-20P TO IEC C19, 8FT, 20A; Connector to Connector:NEMA L6-20P to IEC 320 C19; Cable Length - Metric:2.44m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

CORD, NEMA L6-20P TO IEC C19, 8FT, 20A; Connector to Connector:NEMA L6-20P to IEC 320 C19; Cable Length - Metric:2.44m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00019-8FT 45AJ0237
Product Name Nema L6-20P to C19 Power Cord, 20A, 250V - 8ft Cord, Nema L6-20P To Iec C19, 8Ft, 20A; Connector To Connector L-Com
Female End Type IEC-320-C19
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 8920498 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Straight m12
View Details
CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 380007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers