L-com, Inc. Nema L5-20P to C19 Power Cord, 20A, 125V - 3ft PPA00018-3FT

Description
L-com's comprehensive line of power cords now includes 3 foot Nema L5-20P to C19 locking power cables. The PPA00018 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00018 in 3 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L5 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00018-3ft locking L5-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The 3 foot PPA00018 is rated for 20 amps and 125 volts. Features Locking power cable NEMA L5-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power
Description
L-com's comprehensive line of power cords now includes 3 foot Nema L5-20P to C19 locking power cables. The PPA00018 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00018 in 3 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L5 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00018-3ft locking L5-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The 3 foot PPA00018 is rated for 20 amps and 125 volts. Features Locking power cable NEMA L5-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

Suppliers

Company
Product
Description
Supplier Links
Nema L5-20P to C19 Power Cord, 20A, 125V - 3ft - PPA00018-3FT - L-com, Inc.
North Andover, MA, United States
Nema L5-20P to C19 Power Cord, 20A, 125V - 3ft
PPA00018-3FT
Nema L5-20P to C19 Power Cord, 20A, 125V - 3ft PPA00018-3FT
L-com's comprehensive line of power cords now includes 3 foot Nema L5-20P to C19 locking power cables. The PPA00018 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00018 in 3 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L5 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00018-3ft locking L5-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The 3 foot PPA00018 is rated for 20 amps and 125 volts. Features Locking power cable NEMA L5-20P provides rock solid locking connection Ensure important equipment never loses power 20 Amps, 125 Volts Application Data Centers Power supply PC/Server Industrial power

L-com's comprehensive line of power cords now includes 3 foot Nema L5-20P to C19 locking power cables. The PPA00018 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to important equipment is never cut or accidentally disconnected. L-com's PPA00018 in 3 foot length also has a C19 connector which mates to a C20 receptacle. These rugged Nema L5 and C19 connectors are common in large server rooms and data centers where high-output devices such as PDUs (power distribution devices) are located. The PPA00018-3ft locking L5-20P to C19 from L-com features 12 gauge conductors and SJT jacketing. The 3 foot PPA00018 is rated for 20 amps and 125 volts.

Features

  • Locking power cable
  • NEMA L5-20P provides rock solid locking connection
  • Ensure important equipment never loses power
  • 20 Amps, 125 Volts

Application

  • Data Centers
  • Power supply
  • PC/Server
  • Industrial power
Supplier's Site
Cord, Nema L5-20P To Iec C19, 3Ft, 20A; Connector To Connector L-Com - 45AJ0231 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L5-20P To Iec C19, 3Ft, 20A; Connector To Connector L-Com
45AJ0231
Cord, Nema L5-20P To Iec C19, 3Ft, 20A; Connector To Connector L-Com 45AJ0231
CORD, NEMA L5-20P TO IEC C19, 3FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:915mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

CORD, NEMA L5-20P TO IEC C19, 3FT, 20A; Connector to Connector:NEMA L5-20P to IEC 320 C19; Cable Length - Metric:915mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00018-3FT 45AJ0231
Product Name Nema L5-20P to C19 Power Cord, 20A, 125V - 3ft Cord, Nema L5-20P To Iec C19, 3Ft, 20A; Connector To Connector L-Com
Female End Type IEC-320-C19
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
International 3x1.5mm°� Yellow Cable - 86065530 - Interpower
Specs
Cord Color Yellow
Approvals EN50525/IEC60227
Number of Conductors 3; 3
View Details