L-com, Inc. Cord, Iec C13 To Nema L6-20P, 3Ft, 15A; Connector To Connector L-Com PPA00017-3FT

Description
CORD, IEC C13 TO NEMA L6-20P, 3FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:915mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Description
CORD, IEC C13 TO NEMA L6-20P, 3FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:915mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Iec C13 To Nema L6-20P, 3Ft, 15A; Connector To Connector L-Com - 45AJ0227 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Iec C13 To Nema L6-20P, 3Ft, 15A; Connector To Connector L-Com
45AJ0227
Cord, Iec C13 To Nema L6-20P, 3Ft, 15A; Connector To Connector L-Com 45AJ0227
CORD, IEC C13 TO NEMA L6-20P, 3FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:915mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

CORD, IEC C13 TO NEMA L6-20P, 3FT, 15A; Connector to Connector:IEC 320 C13 to NEMA L6-20P; Cable Length - Metric:915mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 45AJ0227
Product Name Cord, Iec C13 To Nema L6-20P, 3Ft, 15A; Connector To Connector L-Com
Cord Length 36.02 inch (915 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814382-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Continental European 16Amp Cordset w/Angled C19 - 86235010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details