L-com, Inc. Cord, Nema L5-30P To L5-30R, 8Ft, 30A; Connector To Connector L-Com PPA00015-8FT

Description
CORD, NEMA L5-30P TO L5-30R, 8FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:2.44m; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft
Description
CORD, NEMA L5-30P TO L5-30R, 8FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:2.44m; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Nema L5-30P To L5-30R, 8Ft, 30A; Connector To Connector L-Com - 45AJ0221 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L5-30P To L5-30R, 8Ft, 30A; Connector To Connector L-Com
45AJ0221
Cord, Nema L5-30P To L5-30R, 8Ft, 30A; Connector To Connector L-Com 45AJ0221
CORD, NEMA L5-30P TO L5-30R, 8FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:2.44m; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

CORD, NEMA L5-30P TO L5-30R, 8FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:2.44m; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 45AJ0221
Product Name Cord, Nema L5-30P To L5-30R, 8Ft, 30A; Connector To Connector L-Com
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384616 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 10 A, Europlug, Black, 2.5 m, H05VV-F 3G1,0mm2, Connector IEC C13, H05VV-F3G1.0, black - 6004.0225 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
60IN 45° Style Fan Power Cord - 07145-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers