L-com, Inc. Cord, Nema L5-30P To L5-30R, 3Ft, 30A; Connector To Connector L-Com PPA00015-3FT

Description
CORD, NEMA L5-30P TO L5-30R, 3FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:915mm; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Description
CORD, NEMA L5-30P TO L5-30R, 3FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:915mm; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Suppliers

Company
Product
Description
Supplier Links
Cord, Nema L5-30P To L5-30R, 3Ft, 30A; Connector To Connector L-Com - 45AJ0219 - Newark, An Avnet Company
Chicago, IL, United States
Cord, Nema L5-30P To L5-30R, 3Ft, 30A; Connector To Connector L-Com
45AJ0219
Cord, Nema L5-30P To L5-30R, 3Ft, 30A; Connector To Connector L-Com 45AJ0219
CORD, NEMA L5-30P TO L5-30R, 3FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:915mm; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

CORD, NEMA L5-30P TO L5-30R, 3FT, 30A; Connector to Connector:NEMA L5-30P to NEMA L5-30R; Cable Length - Metric:915mm; Current Rating:30A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 45AJ0219
Product Name Cord, Nema L5-30P To L5-30R, 3Ft, 30A; Connector To Connector L-Com
Cord Length 36.02 inch (915 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 819116-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches - 312016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers