L-com, Inc. Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 6 FT - Red PPA00011RD-06F

Description
The L-com PPA00011RD-06F is a Nema 5-15p to C13 power cord with a red jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011RD-06F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00011RD-06F is a Nema 5-15p to C13 power cord with a red jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011RD-06F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 6 FT - Red - PPA00011RD-06F - L-com, Inc.
North Andover, MA, United States
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 6 FT - Red
PPA00011RD-06F
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 6 FT - Red PPA00011RD-06F
The L-com PPA00011RD-06F is a Nema 5-15p to C13 power cord with a red jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011RD-06F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00011RD-06F is a Nema 5-15p to C13 power cord with a red jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011RD-06F is rated for max 15 amps and max 125 volts with SJT jacket.

Features

  • 15 Amp 125 Volt Rating
  • 14 AWG Conductors
  • Nema 5-15p Inlet to IEC C13 Outlet
  • Red Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com - 23AK8324 - Newark, An Avnet Company
Chicago, IL, United States
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com
23AK8324
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com 23AK8324
UNIVERSAL CPU POWER CORD - NEMA 5-15P TO C13 - 15

UNIVERSAL CPU POWER CORD - NEMA 5-15P TO C13 - 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00011RD-06F 23AK8324
Product Name Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 6 FT - Red Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com
Male End Type NEMA 5-15P
Female End Type IEC-320-C13
Cord Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 814690-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 13 amps
View Details
Argentina 16Amp Cord Set with C19 Angled Connector - 86270390 - Interpower
Specs
Cord Color Gray
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details