L-com, Inc. Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Green PPA00011GN-03F

Description
The L-com PPA00011GN-03F is a Nema 5-15p to C13 power cord with a green jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011GN-03F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00011GN-03F is a Nema 5-15p to C13 power cord with a green jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011GN-03F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Green - PPA00011GN-03F - L-com, Inc.
North Andover, MA, United States
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Green
PPA00011GN-03F
Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Green PPA00011GN-03F
The L-com PPA00011GN-03F is a Nema 5-15p to C13 power cord with a green jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011GN-03F is rated for max 15 amps and max 125 volts with SJT jacket. Features 15 Amp 125 Volt Rating 14 AWG Conductors Nema 5-15p Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00011GN-03F is a Nema 5-15p to C13 power cord with a green jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011GN-03F is rated for max 15 amps and max 125 volts with SJT jacket.

Features

  • 15 Amp 125 Volt Rating
  • 14 AWG Conductors
  • Nema 5-15p Inlet to IEC C13 Outlet
  • Green Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com - 23AK8317 - Newark, An Avnet Company
Chicago, IL, United States
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com
23AK8317
Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com 23AK8317
UNIVERSAL CPU POWER CORD - NEMA 5-15P TO C13 - 15

UNIVERSAL CPU POWER CORD - NEMA 5-15P TO C13 - 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00011GN-03F 23AK8317
Product Name Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 3 FT - Green Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com
Male End Type NEMA 5-15P
Female End Type IEC-320-C13
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm - 360006-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details
2 suppliers
IEC Power Cords - 813839-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 144 inch (3660 mm)
View Details
VAC13KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C13, VCTF 3x1.25, black - 6051.2031 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details