The L-com PPA00011BL-01F is a Nema 5-15p to C13 power cord with a blue jacket. These cords are common for connecting PCs to a power source. The various color options we offer at L-com are popular in high cord density applications where the user needs to know which cord goes where through color coding. The PPA00011BL-01F is rated for max 15 amps and max 125 volts with SJT jacket.
Features
Application
UNIVERSAL CPU POWER CORD - NEMA 5-15P TO C13 - 15
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | PPA00011BL-01F | 23AK8310 |
| Product Name | Universal CPU Power Cord - Nema 5-15P to C13 - 15 Amp - 1 FT - Blue | Universal Cpu Power Cord Nema 5-15P To C13 15 L-Com |
| Male End Type | NEMA 5-15P | |
| Female End Type | IEC-320-C13 | |
| Cord Length | 12 inch (305 mm) |
PVC, white