L-com, Inc. PC/PDU Power Cord - C20 to C13 - 15 Amp - 6 FT - Red PPA00007RD-06F

Description
The L-com PPA00007RD-06F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a red jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00007RD-06F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a red jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
PC/PDU Power Cord - C20 to C13 - 15 Amp - 6 FT - Red - PPA00007RD-06F - L-com, Inc.
North Andover, MA, United States
PC/PDU Power Cord - C20 to C13 - 15 Amp - 6 FT - Red
PPA00007RD-06F
PC/PDU Power Cord - C20 to C13 - 15 Amp - 6 FT - Red PPA00007RD-06F
The L-com PPA00007RD-06F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a red jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00007RD-06F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a red jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C20 Inlet to IEC C13 Outlet
  • Red Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Pc/pdu Power Cord C20 To C13 15 Amp 6 Ft R L-Com - 23AK8303 - Newark, An Avnet Company
Chicago, IL, United States
Pc/pdu Power Cord C20 To C13 15 Amp 6 Ft R L-Com
23AK8303
Pc/pdu Power Cord C20 To C13 15 Amp 6 Ft R L-Com 23AK8303
PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 6 FT - R

PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 6 FT - R

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00007RD-06F 23AK8303
Product Name PC/PDU Power Cord - C20 to C13 - 15 Amp - 6 FT - Red Pc/pdu Power Cord C20 To C13 15 Amp 6 Ft R L-Com
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815665-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches - 350119-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details