L-com, Inc. PC/PDU Power Cord - C20 to C13 - 15 Amp - 3 FT - Red PPA00007RD-03F

Description
The L-com PPA00007RD-03F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a red jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00007RD-03F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a red jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
PC/PDU Power Cord - C20 to C13 - 15 Amp - 3 FT - Red - PPA00007RD-03F - L-com, Inc.
North Andover, MA, United States
PC/PDU Power Cord - C20 to C13 - 15 Amp - 3 FT - Red
PPA00007RD-03F
PC/PDU Power Cord - C20 to C13 - 15 Amp - 3 FT - Red PPA00007RD-03F
The L-com PPA00007RD-03F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a red jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Red Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00007RD-03F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a red jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C20 Inlet to IEC C13 Outlet
  • Red Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Pc/pdu Power Cord C20 To C13 15 Amp 3 Ft R L-Com - 23AK8302 - Newark, An Avnet Company
Chicago, IL, United States
Pc/pdu Power Cord C20 To C13 15 Amp 3 Ft R L-Com
23AK8302
Pc/pdu Power Cord C20 To C13 15 Amp 3 Ft R L-Com 23AK8302
PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 3 FT - R

PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 3 FT - R

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00007RD-03F 23AK8302
Product Name PC/PDU Power Cord - C20 to C13 - 15 Amp - 3 FT - Red Pc/pdu Power Cord C20 To C13 15 Amp 3 Ft R L-Com
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384496 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Pwr Cord, Iec 60320 C13-C14, 6.6Ft; Connector Type A Schurter - 24K6854 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 90 inches - 313011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers