L-com, Inc. PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - Green PPA00007GN-02F

Description
The L-com PPA00007GN-02F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a green jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00007GN-02F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a green jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - Green - PPA00007GN-02F - L-com, Inc.
North Andover, MA, United States
PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - Green
PPA00007GN-02F
PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - Green PPA00007GN-02F
The L-com PPA00007GN-02F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a green jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Green Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00007GN-02F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a green jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C20 Inlet to IEC C13 Outlet
  • Green Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Pc/pdu Power Cord C20 To C13 15 Amp 2 Ft G L-Com - 23AK8297 - Newark, An Avnet Company
Chicago, IL, United States
Pc/pdu Power Cord C20 To C13 15 Amp 2 Ft G L-Com
23AK8297
Pc/pdu Power Cord C20 To C13 15 Amp 2 Ft G L-Com 23AK8297
PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 2 FT - G

PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 2 FT - G

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00007GN-02F 23AK8297
Product Name PC/PDU Power Cord - C20 to C13 - 15 Amp - 2 FT - Green Pc/pdu Power Cord C20 To C13 15 Amp 2 Ft G L-Com
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 398001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
IEC Power Cords - 812596-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cord Sets 2.5 A, North America, Black, 4.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5278 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers