L-com, Inc. PC/PDU Power Cord - C20 to C13 - 15 Amp - 1 FT - Blue PPA00007BL-01F

Description
The L-com PPA00007BL-01F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a blue jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power
Description
The L-com PPA00007BL-01F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a blue jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
PC/PDU Power Cord - C20 to C13 - 15 Amp - 1 FT - Blue - PPA00007BL-01F - L-com, Inc.
North Andover, MA, United States
PC/PDU Power Cord - C20 to C13 - 15 Amp - 1 FT - Blue
PPA00007BL-01F
PC/PDU Power Cord - C20 to C13 - 15 Amp - 1 FT - Blue PPA00007BL-01F
The L-com PPA00007BL-01F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a blue jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice. Features 15 Amp 250 Volt Rating 14 AWG Conductors IEC C20 Inlet to IEC C13 Outlet Blue Jacket Application PC/Server Powered Devices Switch/Router Power

The L-com PPA00007BL-01F is a C20 to C13 that is common in connecting PCs to power distribution units (PDUs). This cord has a blue jacket and is popular for color coding in high cord density applications. The cable is built with 14 gauge wires and are rated for a maximum of 15 amps and maximum 250 volts. All cords are in stock and ready to ship at a moments notice.

Features

  • 15 Amp 250 Volt Rating
  • 14 AWG Conductors
  • IEC C20 Inlet to IEC C13 Outlet
  • Blue Jacket

Application

  • PC/Server
  • Powered Devices
  • Switch/Router
  • Power
Supplier's Site
Pc/pdu Power Cord C20 To C13 15 Amp 1 Ft B L-Com - 23AK8293 - Newark, An Avnet Company
Chicago, IL, United States
Pc/pdu Power Cord C20 To C13 15 Amp 1 Ft B L-Com
23AK8293
Pc/pdu Power Cord C20 To C13 15 Amp 1 Ft B L-Com 23AK8293
PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 1 FT - B

PC/PDU POWER CORD - C20 TO C13 - 15 AMP - 1 FT - B

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number PPA00007BL-01F 23AK8293
Product Name PC/PDU Power Cord - C20 to C13 - 15 Amp - 1 FT - Blue Pc/pdu Power Cord C20 To C13 15 Amp 1 Ft B L-Com
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2765325 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 41.34 inch (1050 mm)
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Chinese Cord Set with C19 Connector - 86272240 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details