The L-com PPA00002RD-06F is a C14 to C13 power cord that is very common in data centers and server rooms. L-com offers multiple color options for this cord which is popular for color coding multiple cords. If the user needs to distiguish cords in high cord density areas, color coding can help. This power cable is rated for 15 amps and 250 volts.
Features
Application
HEAVY DUTY CPU / PDU POWER CORD - C14 TO C13 - 15
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | PPA00002RD-06F | 23AK8270 |
| Product Name | Heavy Duty CPU / PDU Power Cord - C14 to C13 - 15 Amp - 6 FT - Red | Heavy Duty Cpu / Pdu Power Cord C14 To C13 15 L-Com |
| Male End Type | EN 60320-C14 |
IEC/UL 62368-1
PVC, white