L-com, Inc. Pressure Sensor, 0-200 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure PD790-07M2

Description
PD790-07M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Constant Current/Constant Voltage power supply High Static Pressure 20MPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-200kPa Application Differential pressure measurement Industrial process control Venture and eddy-current flow meter Gas, liquid pressure measurement Pressure checking meter
Datasheet
Description
PD790-07M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Constant Current/Constant Voltage power supply High Static Pressure 20MPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-200kPa Application Differential pressure measurement Industrial process control Venture and eddy-current flow meter Gas, liquid pressure measurement Pressure checking meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-200 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure - PD790-07M2 - L-com, Inc.
North Andover, MA, United States
Pressure Sensor, 0-200 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure
PD790-07M2
Pressure Sensor, 0-200 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure PD790-07M2
PD790-07M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Constant Current/Constant Voltage power supply High Static Pressure 20MPa Isolated Construction, enable to measure various liquids and gases Long-term stability ±0.3%FS/Year Pressure range: 0-200kPa Application Differential pressure measurement Industrial process control Venture and eddy-current flow meter Gas, liquid pressure measurement Pressure checking meter

PD790-07M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal.

Features

  • Constant Current/Constant Voltage power supply
  • High Static Pressure 20MPa
  • Isolated Construction, enable to measure various liquids and gases
  • Long-term stability ±0.3%FS/Year
  • Pressure range: 0-200kPa

Application

  • Differential pressure measurement
  • Industrial process control
  • Venture and eddy-current flow meter
  • Gas, liquid pressure measurement
  • Pressure checking meter
Supplier's Site Datasheet
Press Sensor, Differential, 200Kpa, 10V; Operating Pressure Max L-Com - 65AH3416 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Differential, 200Kpa, 10V; Operating Pressure Max L-Com
65AH3416
Press Sensor, Differential, 200Kpa, 10V; Operating Pressure Max L-Com 65AH3416
PRESS SENSOR, DIFFERENTIAL, 200KPA, 10V; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PD790 Series RoHS Compliant: Yes

PRESS SENSOR, DIFFERENTIAL, 200KPA, 10V; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:-; Supply Current:2mA; Product Range:PD790 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PD790-07M2 65AH3416
Product Name Pressure Sensor, 0-200 kPa, Stainless 316L, high static pressure 20MPa, 1.5X overpressure Press Sensor, Differential, 200Kpa, 10V; Operating Pressure Max L-Com
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details