L-com, Inc. 3x4x2 Inch Weatherproof NID Enclosure Dual Port/Dual Posts NID342-22

Description
L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber optic connections. Features Full access raised lid Includes Mounting posts in the Enclosure and brass fasteners Integral mounting points in base of enclosure Snap fit lid with quick release feature and padlock hasp Molded from tough plastic for seamless enclosure Application Protects CATV Splitters, Slices and other equipment against accidental damage Remote equipment installations protected and secure against abuse Use in many TELCO equipment applications NID Enclosure for Network Interface Devices and NID Electronics Protection from the elements, Indoor and outdoor installation environments
Description
L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber optic connections. Features Full access raised lid Includes Mounting posts in the Enclosure and brass fasteners Integral mounting points in base of enclosure Snap fit lid with quick release feature and padlock hasp Molded from tough plastic for seamless enclosure Application Protects CATV Splitters, Slices and other equipment against accidental damage Remote equipment installations protected and secure against abuse Use in many TELCO equipment applications NID Enclosure for Network Interface Devices and NID Electronics Protection from the elements, Indoor and outdoor installation environments

Suppliers

Company
Product
Description
Supplier Links
3x4x2 Inch Weatherproof NID Enclosure Dual Port/Dual Posts - NID342-22 - L-com, Inc.
North Andover, MA, United States
3x4x2 Inch Weatherproof NID Enclosure Dual Port/Dual Posts
NID342-22
3x4x2 Inch Weatherproof NID Enclosure Dual Port/Dual Posts NID342-22
L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber optic connections. Features Full access raised lid Includes Mounting posts in the Enclosure and brass fasteners Integral mounting points in base of enclosure Snap fit lid with quick release feature and padlock hasp Molded from tough plastic for seamless enclosure Application Protects CATV Splitters, Slices and other equipment against accidental damage Remote equipment installations protected and secure against abuse Use in many TELCO equipment applications NID Enclosure for Network Interface Devices and NID Electronics Protection from the elements, Indoor and outdoor installation environments

L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber optic connections.

Features

  • Full access raised lid
  • Includes Mounting posts in the Enclosure and brass fasteners
  • Integral mounting points in base of enclosure
  • Snap fit lid with quick release feature and padlock hasp
  • Molded from tough plastic for seamless enclosure

Application

  • Protects CATV Splitters, Slices and other equipment against accidental damage
  • Remote equipment installations protected and secure against abuse
  • Use in many TELCO equipment applications
  • NID Enclosure for Network Interface Devices and NID Electronics
  • Protection from the elements, Indoor and outdoor installation environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NID342-22
Product Name 3x4x2 Inch Weatherproof NID Enclosure Dual Port/Dual Posts
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details
TK Series Enclosures - 127-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers