L-com, Inc. 3x3x1 Inch Weatherproof NID Enclosure Single Port/Single Post NID331-11

Description
L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber optic connections. Features Full access raised lid Integral mounting points in base of enclosure Molded from tough plastic for seamless enclosure Includes Mounting posts in the Enclosure and brass fasteners Snap fit lid with quick release feature and padlock hasp Application NID Enclosure for Network Interface Devices and NID Electronics Protection from the elements, Indoor and outdoor installation environments Use in many TELCO equipment applications Protects CATV Splitters, Slices and other equipment against accidental damage Remote equipment installations protected and secure against abuse
Description
L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber optic connections. Features Full access raised lid Integral mounting points in base of enclosure Molded from tough plastic for seamless enclosure Includes Mounting posts in the Enclosure and brass fasteners Snap fit lid with quick release feature and padlock hasp Application NID Enclosure for Network Interface Devices and NID Electronics Protection from the elements, Indoor and outdoor installation environments Use in many TELCO equipment applications Protects CATV Splitters, Slices and other equipment against accidental damage Remote equipment installations protected and secure against abuse

Suppliers

Company
Product
Description
Supplier Links
3x3x1 Inch Weatherproof NID Enclosure Single Port/Single Post - NID331-11 - L-com, Inc.
North Andover, MA, United States
3x3x1 Inch Weatherproof NID Enclosure Single Port/Single Post
NID331-11
3x3x1 Inch Weatherproof NID Enclosure Single Port/Single Post NID331-11
L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber optic connections. Features Full access raised lid Integral mounting points in base of enclosure Molded from tough plastic for seamless enclosure Includes Mounting posts in the Enclosure and brass fasteners Snap fit lid with quick release feature and padlock hasp Application NID Enclosure for Network Interface Devices and NID Electronics Protection from the elements, Indoor and outdoor installation environments Use in many TELCO equipment applications Protects CATV Splitters, Slices and other equipment against accidental damage Remote equipment installations protected and secure against abuse

L-com's weatherproof NID enclosures offer mounting options inside the enclosure where a NID can be mounted. These NID enclosures can be used with interface products such as ethernet connections and junctions, wireless connections, switches, terminal blocks, and fiber optic connections.

Features

  • Full access raised lid
  • Integral mounting points in base of enclosure
  • Molded from tough plastic for seamless enclosure
  • Includes Mounting posts in the Enclosure and brass fasteners
  • Snap fit lid with quick release feature and padlock hasp

Application

  • NID Enclosure for Network Interface Devices and NID Electronics
  • Protection from the elements, Indoor and outdoor installation environments
  • Use in many TELCO equipment applications
  • Protects CATV Splitters, Slices and other equipment against accidental damage
  • Remote equipment installations protected and secure against abuse
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NID331-11
Product Name 3x3x1 Inch Weatherproof NID Enclosure Single Port/Single Post
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
22mm DeviceNet Station 800F PB - 800F-VAJ3G2B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details